GE Lighting Straight Tube Fluorescent Lamp F32T8/AS/2PK-24

Description
48 INCH NOMINAL LENGTH 48 NOMINAL LENGTH IN INCH 36 STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM 2 PIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION 6500 80 COLOR RENDERING INDEX 2900 LUMEN INITIAL INTENSITY 2900 INITIAL INTENSITY IN LUMEN BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1 INCH MEAN INTENSITY 2600 LUMEN MINIMUM STARTING TEMPERATURE 50 DEG F
Datasheet
Description
48 INCH NOMINAL LENGTH 48 NOMINAL LENGTH IN INCH 36 STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM 2 PIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION 6500 80 COLOR RENDERING INDEX 2900 LUMEN INITIAL INTENSITY 2900 INITIAL INTENSITY IN LUMEN BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1 INCH MEAN INTENSITY 2600 LUMEN MINIMUM STARTING TEMPERATURE 50 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F32T8/AS/2PK-24 - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F32T8/AS/2PK-24
Straight Tube Fluorescent Lamp F32T8/AS/2PK-24
48 INCH NOMINAL LENGTH 48 NOMINAL LENGTH IN INCH 36 STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM 2 PIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION 6500 80 COLOR RENDERING INDEX 2900 LUMEN INITIAL INTENSITY 2900 INITIAL INTENSITY IN LUMEN BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1 INCH MEAN INTENSITY 2600 LUMEN MINIMUM STARTING TEMPERATURE 50 DEG F
  • 48 INCH NOMINAL LENGTH
  • 48 NOMINAL LENGTH IN INCH
  • 36 STANDARD PACKAGE
  • 32 W WATTAGE
  • G13 MEDIUM 2 PIN BASE TYPE
  • 20000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 6500
  • 80 COLOR RENDERING INDEX
  • 2900 LUMEN INITIAL INTENSITY
  • 2900 INITIAL INTENSITY IN LUMEN
  • BULB MATERIAL SODA LIME GLASS
  • BULB DIAMETER 1 INCH
  • MEAN INTENSITY 2600 LUMEN
  • MINIMUM STARTING TEMPERATURE 50 DEG F
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F32T8/AS/2PK-24
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 32 watts
Rated Average Life 20000 hours
Initial Lumens 2900 lm (231 cp)
Unlock Full Specs
to access all available technical data