GE Lighting Straight Tube Fluorescent Lamp F32T8/841/PRO/EC

Description
48 INCH NOMINAL LENGTH 36 STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 85 COLOR RENDERING INDEX 2925 LUMEN INITIAL INTENSITY PROLINE[TM] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
48 INCH NOMINAL LENGTH 36 STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 85 COLOR RENDERING INDEX 2925 LUMEN INITIAL INTENSITY PROLINE[TM] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F32T8/841/PRO/EC - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F32T8/841/PRO/EC
Straight Tube Fluorescent Lamp F32T8/841/PRO/EC
48 INCH NOMINAL LENGTH 36 STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 85 COLOR RENDERING INDEX 2925 LUMEN INITIAL INTENSITY PROLINE[TM] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
  • 48 INCH NOMINAL LENGTH
  • 36 STANDARD PACKAGE
  • 32 W WATTAGE
  • G13 MEDIUM BIPIN BASE TYPE
  • 20000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 4100
  • 85 COLOR RENDERING INDEX
  • 2925 LUMEN INITIAL INTENSITY
  • PROLINE[TM] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F32T8/841/PRO/EC
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 32 watts
Rated Average Life 20000 hours
Initial Lumens 2925 lm (233 cp)
Unlock Full Specs
to access all available technical data