GE Lighting Coated Fluorescent Lamp F32/25WSPX41ECVG

Description
ULTRA ENERGY SAVER, INSTANT START, RAPID START TYPE 48 INCH NOMINAL LENGTH 36 STANDARD PACKAGE 25 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 36000 (3 HR INSTANT START), 40000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION COVERGUARD, STARCOAT, SHATTER RESISTANT COATING 4100 85 COLOR RENDERING INDEX 2328 LUMEN INITIAL INTENSITY ECOLUX[R] BRAND LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR CURRENT CREST FACTOR 1.7 SIZE 1 INCH DIA BULB MATERIAL SODA LIME GLASS
Datasheet
Description
ULTRA ENERGY SAVER, INSTANT START, RAPID START TYPE 48 INCH NOMINAL LENGTH 36 STANDARD PACKAGE 25 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 36000 (3 HR INSTANT START), 40000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION COVERGUARD, STARCOAT, SHATTER RESISTANT COATING 4100 85 COLOR RENDERING INDEX 2328 LUMEN INITIAL INTENSITY ECOLUX[R] BRAND LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR CURRENT CREST FACTOR 1.7 SIZE 1 INCH DIA BULB MATERIAL SODA LIME GLASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coated Fluorescent Lamp - F32/25WSPX41ECVG - GE Lighting
Cleveland, OH, USA
Coated Fluorescent Lamp
F32/25WSPX41ECVG
Coated Fluorescent Lamp F32/25WSPX41ECVG
ULTRA ENERGY SAVER, INSTANT START, RAPID START TYPE 48 INCH NOMINAL LENGTH 36 STANDARD PACKAGE 25 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 36000 (3 HR INSTANT START), 40000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION COVERGUARD, STARCOAT, SHATTER RESISTANT COATING 4100 85 COLOR RENDERING INDEX 2328 LUMEN INITIAL INTENSITY ECOLUX[R] BRAND LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR CURRENT CREST FACTOR 1.7 SIZE 1 INCH DIA BULB MATERIAL SODA LIME GLASS
  • ULTRA ENERGY SAVER, INSTANT START, RAPID START TYPE
  • 48 INCH NOMINAL LENGTH
  • 36 STANDARD PACKAGE
  • 25 W WATTAGE
  • G13 MEDIUM BIPIN BASE TYPE
  • 36000 (3 HR INSTANT START), 40000 (3 HR RAPID START) LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • COVERGUARD, STARCOAT, SHATTER RESISTANT COATING
  • 4100
  • 85 COLOR RENDERING INDEX
  • 2328 LUMEN INITIAL INTENSITY
  • ECOLUX[R] BRAND
  • LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
  • CURRENT CREST FACTOR 1.7
  • SIZE 1 INCH DIA
  • BULB MATERIAL SODA LIME GLASS
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F32/25WSPX41ECVG
Product Name Coated Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 25 watts
Rated Average Life 36000 to 40000 hours
Initial Lumens 2328 lm (185 cp)
Unlock Full Specs
to access all available technical data