GE Lighting U Bent Fluorescent Lamp F31T8SPX30/U/ECO

Description
22.5 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 31 W WATTAGE PIN/PLUG-IN STYLE G13 MEDIUM BIPIN BASE TYPE 24000 LIFE IN HOUR T8 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 2775 LUMEN INITIAL INTENSITY 1-5/8 INCH LEG SPACING ECOLUX[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 15 DEG C
Datasheet
Description
22.5 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 31 W WATTAGE PIN/PLUG-IN STYLE G13 MEDIUM BIPIN BASE TYPE 24000 LIFE IN HOUR T8 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 2775 LUMEN INITIAL INTENSITY 1-5/8 INCH LEG SPACING ECOLUX[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 15 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bent Fluorescent Lamp - F31T8SPX30/U/ECO - GE Lighting
Cleveland, OH, USA
U Bent Fluorescent Lamp
F31T8SPX30/U/ECO
U Bent Fluorescent Lamp F31T8SPX30/U/ECO
22.5 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 31 W WATTAGE PIN/PLUG-IN STYLE G13 MEDIUM BIPIN BASE TYPE 24000 LIFE IN HOUR T8 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 2775 LUMEN INITIAL INTENSITY 1-5/8 INCH LEG SPACING ECOLUX[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 15 DEG C
  • 22.5 INCH NOMINAL LENGTH
  • 15 STANDARD PACKAGE
  • 31 W WATTAGE
  • PIN/PLUG-IN STYLE
  • G13 MEDIUM BIPIN BASE TYPE
  • 24000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 3000
  • 82 COLOR RENDERING INDEX
  • 2775 LUMEN INITIAL INTENSITY
  • 1-5/8 INCH LEG SPACING
  • ECOLUX[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
  • STARTING TEMPERATURE 15 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F31T8SPX30/U/ECO
Product Name U Bent Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 31 watts
Rated Average Life 24000 hours
Initial Lumens 2775 lm (221 cp)
Unlock Full Specs
to access all available technical data