GE Lighting Straight Tube Fluorescent Lamp F30T8/SPX30

Description
PREHEAT TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 30 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 2300 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
PREHEAT TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 30 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 2300 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F30T8/SPX30 - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F30T8/SPX30
Straight Tube Fluorescent Lamp F30T8/SPX30
PREHEAT TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 30 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 2300 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
  • PREHEAT TYPE
  • 36 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 30 W WATTAGE
  • G13 MEDIUM BIPIN BASE TYPE
  • 7500 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 3000
  • 82 COLOR RENDERING INDEX
  • 2300 LUMEN INITIAL INTENSITY
  • STARCOAT[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F30T8/SPX30
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 30 watts
Rated Average Life 7500 hours
Initial Lumens 2300 lm (183 cp)
Unlock Full Specs
to access all available technical data