GE Lighting Straight Tube Fluorescent Lamp F30T8/D

Description
PREHEAT TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 30 W WATTAGE DAYLIGHT STYLE G13 MEDIUM BIPIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 1850 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
Description
PREHEAT TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 30 W WATTAGE DAYLIGHT STYLE G13 MEDIUM BIPIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 1850 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Datasheet Summary
Powered by GS/AI

The F30T8/D is a straight tube fluorescent lamp manufactured by GE, featuring a medium bi-pin base type (G13). It operates at a rated power of 30 watts and has a nominal length of 36 inches. The lamp is designed for full wattage applications and has a rated life of approximately 7500 hours.

In terms of photometric characteristics, the F30T8/D provides an initial lumen output of 1850 lumens, with a mean lumen output of 1625 lumens. It has a color temperature of 6500 K and a color rendering index (CRI) of 75, making it suitable for daylight-style lighting. The lamp's construction utilizes soda lime glass, and it contains 8 mg of mercury.

The starting temperature for this lamp is a minimum of 10 °C, and it has specific cautions regarding handling to prevent shattering and electric shock. The dimensions include a maximum diameter of 1.1 inches and a minimum diameter of 0.94 inches.

Datasheet Summary
Powered by GS/AI

The F30T8/D is a straight tube fluorescent lamp manufactured by GE, featuring a medium bi-pin base type (G13). It operates at a rated power of 30 watts and has a nominal length of 36 inches. The lamp is designed for full wattage applications and has a rated life of approximately 7500 hours.

In terms of photometric characteristics, the F30T8/D provides an initial lumen output of 1850 lumens, with a mean lumen output of 1625 lumens. It has a color temperature of 6500 K and a color rendering index (CRI) of 75, making it suitable for daylight-style lighting. The lamp's construction utilizes soda lime glass, and it contains 8 mg of mercury.

The starting temperature for this lamp is a minimum of 10 °C, and it has specific cautions regarding handling to prevent shattering and electric shock. The dimensions include a maximum diameter of 1.1 inches and a minimum diameter of 0.94 inches.

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F30T8/D - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F30T8/D
Straight Tube Fluorescent Lamp F30T8/D
PREHEAT TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 30 W WATTAGE DAYLIGHT STYLE G13 MEDIUM BIPIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 1850 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
  • PREHEAT TYPE
  • 36 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 30 W WATTAGE
  • DAYLIGHT STYLE
  • G13 MEDIUM BIPIN BASE TYPE
  • 7500 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 6500
  • 75 COLOR RENDERING INDEX
  • 1850 LUMEN INITIAL INTENSITY
  • STARCOAT[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F30T8/D
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 30 watts
Rated Average Life 7500 hours
Initial Lumens 1850 lm (147 cp)
Unlock Full Specs
to access all available technical data