PREHEAT TYPE
36 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
30 W WATTAGE
COOL WHITE STYLE
G13 MEDIUM BIPIN BASE TYPE
7500 LIFE IN HOUR
T8 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
2100 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 99 V
CURRENT CREST FACTOR 1.7
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS
GE Lighting
Done
Datasheet
Description
PREHEAT TYPE
36 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
30 W WATTAGE
COOL WHITE STYLE
G13 MEDIUM BIPIN BASE TYPE
7500 LIFE IN HOUR
T8 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
2100 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 99 V
CURRENT CREST FACTOR 1.7
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS
PREHEAT TYPE
36 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
30 W WATTAGE
COOL WHITE STYLE
G13 MEDIUM BIPIN BASE TYPE
7500 LIFE IN HOUR
T8 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
2100 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 99 V
CURRENT CREST FACTOR 1.7
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS