GE Lighting Straight Tube Fluorescent Lamp F30T8/CW/4

Description
INSTANT START, RAPID START TYPE 30 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 19 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 1375 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START, RAPID START TYPE 30 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 19 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 1375 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F30T8/CW/4 - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F30T8/CW/4
Straight Tube Fluorescent Lamp F30T8/CW/4
INSTANT START, RAPID START TYPE 30 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 19 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 1375 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
  • INSTANT START, RAPID START TYPE
  • 30 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 19 W WATTAGE
  • G13 MEDIUM BIPIN BASE TYPE
  • 7500 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 4100
  • 60 COLOR RENDERING INDEX
  • 1375 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F30T8/CW/4
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 19 watts
Rated Average Life 7500 hours
Initial Lumens 1375 lm (110 cp)
Unlock Full Specs
to access all available technical data