GE Lighting Coated Fluorescent Lamp F30T12CWRSECOCVG

Description
RAPID START TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 30 W WATTAGE COOL WHITE STYLE G13 MEDIUM BI-PIN BASE TYPE 18000 LIFE IN HOUR T12 SHAPE DESIGNATION COVRGUARD, ECOLUX, LEXAN, SHATTER RESISTANT COATING 4100 60 COLOR RENDERING INDEX 2130 LUMEN INITIAL INTENSITY DIAMETER 1.5 INCH BULB MATERIAL SODALIME MERCURY CONTENT 4.95 MG MINIMUM STARTING TEMPERATURE 10 DEG C APPROVAL UL APPLICABLE STANDARD NSF
Datasheet
Description
RAPID START TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 30 W WATTAGE COOL WHITE STYLE G13 MEDIUM BI-PIN BASE TYPE 18000 LIFE IN HOUR T12 SHAPE DESIGNATION COVRGUARD, ECOLUX, LEXAN, SHATTER RESISTANT COATING 4100 60 COLOR RENDERING INDEX 2130 LUMEN INITIAL INTENSITY DIAMETER 1.5 INCH BULB MATERIAL SODALIME MERCURY CONTENT 4.95 MG MINIMUM STARTING TEMPERATURE 10 DEG C APPROVAL UL APPLICABLE STANDARD NSF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coated Fluorescent Lamp - F30T12CWRSECOCVG - GE Lighting
Cleveland, OH, USA
Coated Fluorescent Lamp
F30T12CWRSECOCVG
Coated Fluorescent Lamp F30T12CWRSECOCVG
RAPID START TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 30 W WATTAGE COOL WHITE STYLE G13 MEDIUM BI-PIN BASE TYPE 18000 LIFE IN HOUR T12 SHAPE DESIGNATION COVRGUARD, ECOLUX, LEXAN, SHATTER RESISTANT COATING 4100 60 COLOR RENDERING INDEX 2130 LUMEN INITIAL INTENSITY DIAMETER 1.5 INCH BULB MATERIAL SODALIME MERCURY CONTENT 4.95 MG MINIMUM STARTING TEMPERATURE 10 DEG C APPROVAL UL APPLICABLE STANDARD NSF
  • RAPID START TYPE
  • 36 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 30 W WATTAGE
  • COOL WHITE STYLE
  • G13 MEDIUM BI-PIN BASE TYPE
  • 18000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • COVRGUARD, ECOLUX, LEXAN, SHATTER RESISTANT COATING
  • 4100
  • 60 COLOR RENDERING INDEX
  • 2130 LUMEN INITIAL INTENSITY
  • DIAMETER 1.5 INCH
  • BULB MATERIAL SODALIME
  • MERCURY CONTENT 4.95 MG
  • MINIMUM STARTING TEMPERATURE 10 DEG C
  • APPROVAL UL
  • APPLICABLE STANDARD NSF
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F30T12CWRSECOCVG
Product Name Coated Fluorescent Lamp
Base Type Medium; Medium Bipost
Lamp Power 30 watts
Rated Average Life 18000 hours
Initial Lumens 2130 lm (170 cp)
Unlock Full Specs
to access all available technical data