GE Lighting Straight Tube Fluorescent Lamp F30T12/SP35RSECO

Description
RAPID START TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 30 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 18000 LIFE IN HOUR T12 SHAPE DESIGNATION 3500 73 COLOR RENDERING INDEX 2350 LUMEN INITIAL INTENSITY ECOLUX[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
RAPID START TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 30 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 18000 LIFE IN HOUR T12 SHAPE DESIGNATION 3500 73 COLOR RENDERING INDEX 2350 LUMEN INITIAL INTENSITY ECOLUX[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F30T12/SP35RSECO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F30T12/SP35RSECO
Straight Tube Fluorescent Lamp F30T12/SP35RSECO
RAPID START TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 30 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 18000 LIFE IN HOUR T12 SHAPE DESIGNATION 3500 73 COLOR RENDERING INDEX 2350 LUMEN INITIAL INTENSITY ECOLUX[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
  • RAPID START TYPE
  • 36 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 30 W WATTAGE
  • G13 MEDIUM BIPIN BASE TYPE
  • 18000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 3500
  • 73 COLOR RENDERING INDEX
  • 2350 LUMEN INITIAL INTENSITY
  • ECOLUX[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F30T12/SP35RSECO
Product Name Straight Tube Fluorescent Lamp
Base Type Medium; Medium Bipost
Lamp Power 30 watts
Rated Average Life 18000 hours
Initial Lumens 2350 lm (187 cp)
Unlock Full Specs
to access all available technical data