GE Lighting Straight Tube Fluorescent Lamp F30T12/CW

Description
INSTANT START TYPE 30 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 21 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 7500 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 1350 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START TYPE 30 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 21 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 7500 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 1350 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F30T12/CW - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F30T12/CW
Straight Tube Fluorescent Lamp F30T12/CW
INSTANT START TYPE 30 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 21 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 7500 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 1350 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
  • INSTANT START TYPE
  • 30 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 21 W WATTAGE
  • G13 MEDIUM BIPIN BASE TYPE
  • 7500 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 4100
  • 60 COLOR RENDERING INDEX
  • 1350 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F30T12/CW
Product Name Straight Tube Fluorescent Lamp
Base Type Medium; Medium Bipost
Lamp Power 21 watts
Rated Average Life 7500 hours
Initial Lumens 1350 lm (108 cp)
Unlock Full Specs
to access all available technical data