GE Lighting U Bent Fluorescent Lamp F29T8SPX41/U/ECO

Description
ENERGY SAVER, RAPID START TYPE 22.5 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 29 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 24000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 4100 82 COLOR RENDERING INDEX 2500 LUMEN INITIAL INTENSITY 1.625 INCH LEG SPACING ECOLUX[R], MOD-U-LINE[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 15 DEG C
Datasheet
Description
ENERGY SAVER, RAPID START TYPE 22.5 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 29 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 24000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 4100 82 COLOR RENDERING INDEX 2500 LUMEN INITIAL INTENSITY 1.625 INCH LEG SPACING ECOLUX[R], MOD-U-LINE[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 15 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bent Fluorescent Lamp - F29T8SPX41/U/ECO - GE Lighting
Cleveland, OH, USA
U Bent Fluorescent Lamp
F29T8SPX41/U/ECO
U Bent Fluorescent Lamp F29T8SPX41/U/ECO
ENERGY SAVER, RAPID START TYPE 22.5 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 29 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 24000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 4100 82 COLOR RENDERING INDEX 2500 LUMEN INITIAL INTENSITY 1.625 INCH LEG SPACING ECOLUX[R], MOD-U-LINE[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 15 DEG C
  • ENERGY SAVER, RAPID START TYPE
  • 22.5 INCH NOMINAL LENGTH
  • 15 PER CASE STANDARD PACKAGE
  • 29 W WATTAGE
  • G13 MEDIUM BIPIN BASE TYPE
  • 24000 (3 HR RAPID START) LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 4100
  • 82 COLOR RENDERING INDEX
  • 2500 LUMEN INITIAL INTENSITY
  • 1.625 INCH LEG SPACING
  • ECOLUX[R], MOD-U-LINE[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
  • STARTING TEMPERATURE 15 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F29T8SPX41/U/ECO
Product Name U Bent Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 29 watts
Rated Average Life 24000 hours
Initial Lumens 2500 lm (199 cp)
Unlock Full Specs
to access all available technical data