GE Lighting Straight Tube Fluorescent Lamp F28WT5/865HL/ECO

Description
RAPID START, HIGH EFFICIENCY TYPE 45.2 INCH NOMINAL LENGTH 40 PER CASE STANDARD PACKAGE 28 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 20000 LIFE IN HOUR T5 SHAPE DESIGNATION 6500 85 COLOR RENDERING INDEX 2850 LUMEN INITIAL INTENSITY DIAMETER 0.62 INCH TEMPERATURE RATING -20 DEG C MERCURY CONTENT 2.5 MILLIGRAM APPLICATION COMMERCIAL
Datasheet
Description
RAPID START, HIGH EFFICIENCY TYPE 45.2 INCH NOMINAL LENGTH 40 PER CASE STANDARD PACKAGE 28 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 20000 LIFE IN HOUR T5 SHAPE DESIGNATION 6500 85 COLOR RENDERING INDEX 2850 LUMEN INITIAL INTENSITY DIAMETER 0.62 INCH TEMPERATURE RATING -20 DEG C MERCURY CONTENT 2.5 MILLIGRAM APPLICATION COMMERCIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F28WT5/865HL/ECO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F28WT5/865HL/ECO
Straight Tube Fluorescent Lamp F28WT5/865HL/ECO
RAPID START, HIGH EFFICIENCY TYPE 45.2 INCH NOMINAL LENGTH 40 PER CASE STANDARD PACKAGE 28 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 20000 LIFE IN HOUR T5 SHAPE DESIGNATION 6500 85 COLOR RENDERING INDEX 2850 LUMEN INITIAL INTENSITY DIAMETER 0.62 INCH TEMPERATURE RATING -20 DEG C MERCURY CONTENT 2.5 MILLIGRAM APPLICATION COMMERCIAL
  • RAPID START, HIGH EFFICIENCY TYPE
  • 45.2 INCH NOMINAL LENGTH
  • 40 PER CASE STANDARD PACKAGE
  • 28 W WATTAGE
  • G5 MINIATURE 2-PIN BASE TYPE
  • 20000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 6500
  • 85 COLOR RENDERING INDEX
  • 2850 LUMEN INITIAL INTENSITY
  • DIAMETER 0.62 INCH
  • TEMPERATURE RATING -20 DEG C
  • MERCURY CONTENT 2.5 MILLIGRAM
  • APPLICATION COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F28WT5/865HL/ECO
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T5; Miniature Bi-Pin
Lamp Power 28 watts
Rated Average Life 20000 hours
Initial Lumens 2850 lm (227 cp)
Unlock Full Specs
to access all available technical data