GE Lighting Straight Tube Fluorescent Lamp F28WT5/841HL/ECO

Description
ENERGY SAVER, RAPID START TYPE 45.2 INCH NOMINAL LENGTH 40 PER CASE STANDARD PACKAGE 28 W WATTAGE G5 MINIATURE BIPIN BASE TYPE 20000 (3 HR RAPID START) LIFE IN HOUR T5 SHAPE DESIGNATION 4100 85 COLOR RENDERING INDEX 3050 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE -20 DEG C
Datasheet
Description
ENERGY SAVER, RAPID START TYPE 45.2 INCH NOMINAL LENGTH 40 PER CASE STANDARD PACKAGE 28 W WATTAGE G5 MINIATURE BIPIN BASE TYPE 20000 (3 HR RAPID START) LIFE IN HOUR T5 SHAPE DESIGNATION 4100 85 COLOR RENDERING INDEX 3050 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE -20 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F28WT5/841HL/ECO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F28WT5/841HL/ECO
Straight Tube Fluorescent Lamp F28WT5/841HL/ECO
ENERGY SAVER, RAPID START TYPE 45.2 INCH NOMINAL LENGTH 40 PER CASE STANDARD PACKAGE 28 W WATTAGE G5 MINIATURE BIPIN BASE TYPE 20000 (3 HR RAPID START) LIFE IN HOUR T5 SHAPE DESIGNATION 4100 85 COLOR RENDERING INDEX 3050 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE -20 DEG C
  • ENERGY SAVER, RAPID START TYPE
  • 45.2 INCH NOMINAL LENGTH
  • 40 PER CASE STANDARD PACKAGE
  • 28 W WATTAGE
  • G5 MINIATURE BIPIN BASE TYPE
  • 20000 (3 HR RAPID START) LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 4100
  • 85 COLOR RENDERING INDEX
  • 3050 LUMEN INITIAL INTENSITY
  • ECOLUX[R], STARCOAT[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 0.625 INCH DIA
  • STARTING TEMPERATURE -20 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F28WT5/841HL/ECO
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T5; Miniature Bi-Pin
Lamp Power 28 watts
Rated Average Life 20000 hours
Initial Lumens 3050 lm (243 cp)
Unlock Full Specs
to access all available technical data