GE LightingCoated Fluorescent LampF28T8/XLSPX30CVG
Description
ULTRA ENERGY SAVER, INSTANT START, RAPID START TYPE
48 INCH NOMINAL LENGTH
36 STANDARD PACKAGE
28 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
24000 (3 HR INSTANT START), 45000 (3 HR RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
3000
85 COLOR RENDERING INDEX
2643 LUMEN INITIAL INTENSITY
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS
GE Lighting
Done
Datasheet
Description
ULTRA ENERGY SAVER, INSTANT START, RAPID START TYPE
48 INCH NOMINAL LENGTH
36 STANDARD PACKAGE
28 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
24000 (3 HR INSTANT START), 45000 (3 HR RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
3000
85 COLOR RENDERING INDEX
2643 LUMEN INITIAL INTENSITY
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS
ULTRA ENERGY SAVER, INSTANT START, RAPID START TYPE
48 INCH NOMINAL LENGTH
36 STANDARD PACKAGE
28 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
24000 (3 HR INSTANT START), 45000 (3 HR RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
3000
85 COLOR RENDERING INDEX
2643 LUMEN INITIAL INTENSITY
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS
ULTRA ENERGY SAVER, INSTANT START, RAPID START TYPE
48 INCH NOMINAL LENGTH
36 STANDARD PACKAGE
28 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
24000 (3 HR INSTANT START), 45000 (3 HR RAPID START) LIFE IN HOUR