GE Lighting U Bent Fluorescent Lamp F28T8/SPX30/U6EC

Description
ENERGY SAVER, INSTANT START TYPE 23 INCH NOMINAL LENGTH 12 PER CASE STANDARD PACKAGE 28 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 20000 (18000 HR INSTANT START) LIFE IN HOUR T8 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 2500 LUMEN INITIAL INTENSITY 6 INCH LEG SPACING ECOLUX[R], MOD-U-LINE[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 15 DEG C
Datasheet
Description
ENERGY SAVER, INSTANT START TYPE 23 INCH NOMINAL LENGTH 12 PER CASE STANDARD PACKAGE 28 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 20000 (18000 HR INSTANT START) LIFE IN HOUR T8 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 2500 LUMEN INITIAL INTENSITY 6 INCH LEG SPACING ECOLUX[R], MOD-U-LINE[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 15 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bent Fluorescent Lamp - F28T8/SPX30/U6EC - GE Lighting
Cleveland, OH, USA
U Bent Fluorescent Lamp
F28T8/SPX30/U6EC
U Bent Fluorescent Lamp F28T8/SPX30/U6EC
ENERGY SAVER, INSTANT START TYPE 23 INCH NOMINAL LENGTH 12 PER CASE STANDARD PACKAGE 28 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 20000 (18000 HR INSTANT START) LIFE IN HOUR T8 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 2500 LUMEN INITIAL INTENSITY 6 INCH LEG SPACING ECOLUX[R], MOD-U-LINE[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 15 DEG C
  • ENERGY SAVER, INSTANT START TYPE
  • 23 INCH NOMINAL LENGTH
  • 12 PER CASE STANDARD PACKAGE
  • 28 W WATTAGE
  • G13 MEDIUM BIPIN BASE TYPE
  • 20000 (18000 HR INSTANT START) LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 3000
  • 82 COLOR RENDERING INDEX
  • 2500 LUMEN INITIAL INTENSITY
  • 6 INCH LEG SPACING
  • ECOLUX[R], MOD-U-LINE[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
  • STARTING TEMPERATURE 15 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F28T8/SPX30/U6EC
Product Name U Bent Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 28 watts
Rated Average Life 20000 hours
Initial Lumens 2500 lm (199 cp)
Unlock Full Specs
to access all available technical data