GE LightingCoated Fluorescent LampF28T5/850ECO/CVG
Description
HIGH EFFICIENCY TYPE
45.2 INCH NOMINAL LENGTH
40 STANDARD PACKAGE
28 W WATTAGE
G5 MINIATURE BIPIN BASE TYPE
30000 LIFE IN HOUR
T5 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
5000
85 COLOR RENDERING INDEX
2667 LUMEN INITIAL INTENSITY
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 167 V
CURRENT CREST FACTOR 1.7
SIZE 0.625 INCH DIA
BULB MATERIAL SODA LIME GLASS
GE Lighting
Done
Datasheet
Description
HIGH EFFICIENCY TYPE
45.2 INCH NOMINAL LENGTH
40 STANDARD PACKAGE
28 W WATTAGE
G5 MINIATURE BIPIN BASE TYPE
30000 LIFE IN HOUR
T5 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
5000
85 COLOR RENDERING INDEX
2667 LUMEN INITIAL INTENSITY
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 167 V
CURRENT CREST FACTOR 1.7
SIZE 0.625 INCH DIA
BULB MATERIAL SODA LIME GLASS
HIGH EFFICIENCY TYPE
45.2 INCH NOMINAL LENGTH
40 STANDARD PACKAGE
28 W WATTAGE
G5 MINIATURE BIPIN BASE TYPE
30000 LIFE IN HOUR
T5 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
5000
85 COLOR RENDERING INDEX
2667 LUMEN INITIAL INTENSITY
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 167 V
CURRENT CREST FACTOR 1.7
SIZE 0.625 INCH DIA
BULB MATERIAL SODA LIME GLASS