GE LightingCoated Fluorescent LampF28T5/835ECO/CVG
Description
HIGH EFFICIENCY RAPID START TYPE
45.2 INCH NOMINAL LENGTH
40 STANDARD PACKAGE
28 W WATTAGE
G5 MINIATURE BIPIN BASE TYPE
30000 LIFE IN HOUR
T5 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
3500
85 COLOR RENDERING INDEX
2813 LUMEN INITIAL INTENSITY
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
SIZE 0.625 INCH DIA
BULB MATERIAL SODA LIME GLASS
GE Lighting
Done
Datasheet
Description
HIGH EFFICIENCY RAPID START TYPE
45.2 INCH NOMINAL LENGTH
40 STANDARD PACKAGE
28 W WATTAGE
G5 MINIATURE BIPIN BASE TYPE
30000 LIFE IN HOUR
T5 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
3500
85 COLOR RENDERING INDEX
2813 LUMEN INITIAL INTENSITY
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
SIZE 0.625 INCH DIA
BULB MATERIAL SODA LIME GLASS
HIGH EFFICIENCY RAPID START TYPE
45.2 INCH NOMINAL LENGTH
40 STANDARD PACKAGE
28 W WATTAGE
G5 MINIATURE BIPIN BASE TYPE
30000 LIFE IN HOUR
T5 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
3500
85 COLOR RENDERING INDEX
2813 LUMEN INITIAL INTENSITY
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
SIZE 0.625 INCH DIA
BULB MATERIAL SODA LIME GLASS