F282D/835/4P -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF282D/835/4P
Description
8.11 INCH OVERALL LENGTH
-4 DEG C MIN. STARTING TEMPERATURE
20 PER CASE STANDARD PACKAGE
28 W WATTAGE
PLUG-IN STYLE
GR10Q-4 4-PIN BASE TYPE
10000 LIFE IN HOUR
T5 SHAPE DESIGNATION
3500
82 COLOR RENDERING INDEX
2050 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
NOMINAL LENGTH 8.1 INCH
CURRENT CREST FACTOR 5.25
MERCURY CONTENT 3 MG
OPERATING FREQUENCY 20 HZ
PRIMARY APPLICATION FACILITIES, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, WAREHOUSE
GE Lighting
Done
Datasheet
Description
8.11 INCH OVERALL LENGTH
-4 DEG C MIN. STARTING TEMPERATURE
20 PER CASE STANDARD PACKAGE
28 W WATTAGE
PLUG-IN STYLE
GR10Q-4 4-PIN BASE TYPE
10000 LIFE IN HOUR
T5 SHAPE DESIGNATION
3500
82 COLOR RENDERING INDEX
2050 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
NOMINAL LENGTH 8.1 INCH
CURRENT CREST FACTOR 5.25
MERCURY CONTENT 3 MG
OPERATING FREQUENCY 20 HZ
PRIMARY APPLICATION FACILITIES, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, WAREHOUSE
8.11 INCH OVERALL LENGTH
-4 DEG C MIN. STARTING TEMPERATURE
20 PER CASE STANDARD PACKAGE
28 W WATTAGE
PLUG-IN STYLE
GR10Q-4 4-PIN BASE TYPE
10000 LIFE IN HOUR
T5 SHAPE DESIGNATION
3500
82 COLOR RENDERING INDEX
2050 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
NOMINAL LENGTH 8.1 INCH
CURRENT CREST FACTOR 5.25
MERCURY CONTENT 3 MG
OPERATING FREQUENCY 20 HZ
PRIMARY APPLICATION FACILITIES, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, WAREHOUSE