GE Lighting U Bent Fluorescent Lamp F26T8SPX35/U/ECO

Description
ENERGY SAVING TYPE 22.5 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 26 W WATTAGE G13 MEDIUM BI-PIN BASE TYPE 24000 LIFE IN HOUR T8 SHAPE DESIGNATION 3500 82 COLOR RENDERING INDEX 2250 LUMEN INITIAL INTENSITY 1-5/8 INCH LEG SPACING DIAMETER 1 INCH BULB MATERIAL SODA LIME MERCURY CONTENT 8 MG STARTING TEMPERATURE 15 DEG C
Datasheet
Description
ENERGY SAVING TYPE 22.5 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 26 W WATTAGE G13 MEDIUM BI-PIN BASE TYPE 24000 LIFE IN HOUR T8 SHAPE DESIGNATION 3500 82 COLOR RENDERING INDEX 2250 LUMEN INITIAL INTENSITY 1-5/8 INCH LEG SPACING DIAMETER 1 INCH BULB MATERIAL SODA LIME MERCURY CONTENT 8 MG STARTING TEMPERATURE 15 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bent Fluorescent Lamp - F26T8SPX35/U/ECO - GE Lighting
Cleveland, OH, USA
U Bent Fluorescent Lamp
F26T8SPX35/U/ECO
U Bent Fluorescent Lamp F26T8SPX35/U/ECO
ENERGY SAVING TYPE 22.5 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 26 W WATTAGE G13 MEDIUM BI-PIN BASE TYPE 24000 LIFE IN HOUR T8 SHAPE DESIGNATION 3500 82 COLOR RENDERING INDEX 2250 LUMEN INITIAL INTENSITY 1-5/8 INCH LEG SPACING DIAMETER 1 INCH BULB MATERIAL SODA LIME MERCURY CONTENT 8 MG STARTING TEMPERATURE 15 DEG C
  • ENERGY SAVING TYPE
  • 22.5 INCH NOMINAL LENGTH
  • 15 STANDARD PACKAGE
  • 26 W WATTAGE
  • G13 MEDIUM BI-PIN BASE TYPE
  • 24000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 3500
  • 82 COLOR RENDERING INDEX
  • 2250 LUMEN INITIAL INTENSITY
  • 1-5/8 INCH LEG SPACING
  • DIAMETER 1 INCH
  • BULB MATERIAL SODA LIME
  • MERCURY CONTENT 8 MG
  • STARTING TEMPERATURE 15 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F26T8SPX35/U/ECO
Product Name U Bent Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 26 watts
Rated Average Life 24000 hours
Initial Lumens 2250 lm (179 cp)
Unlock Full Specs
to access all available technical data