GE Lighting Straight Tube Fluorescent Lamp F26T8/CW/4

Description
INSTANT START TYPE 26 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 19 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 1275 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA
Datasheet
Description
INSTANT START TYPE 26 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 19 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 1275 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F26T8/CW/4 - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F26T8/CW/4
Straight Tube Fluorescent Lamp F26T8/CW/4
INSTANT START TYPE 26 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 19 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 1275 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA
  • INSTANT START TYPE
  • 26 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 19 W WATTAGE
  • G13 MEDIUM BIPIN BASE TYPE
  • 7500 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 4100
  • 60 COLOR RENDERING INDEX
  • 1275 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F26T8/CW/4
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 19 watts
Rated Average Life 7500 hours
Initial Lumens 1275 lm (102 cp)
Unlock Full Specs
to access all available technical data