F26DBX/E/827/ECO -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF26DBX/E/827/ECO
Description
6.67 INCH OVERALL LENGTH
-20 DEG C MIN. STARTING TEMPERATURE
50 STANDARD PACKAGE
26 W WATTAGE
DOUBLE BIAX, PLUG-IN STYLE
G24D-3 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1710 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 105 V
CURRENT RATING 0.325 AMPERE
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
6.67 INCH OVERALL LENGTH
-20 DEG C MIN. STARTING TEMPERATURE
50 STANDARD PACKAGE
26 W WATTAGE
DOUBLE BIAX, PLUG-IN STYLE
G24D-3 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1710 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 105 V
CURRENT RATING 0.325 AMPERE
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
6.67 INCH OVERALL LENGTH
-20 DEG C MIN. STARTING TEMPERATURE
50 STANDARD PACKAGE
26 W WATTAGE
DOUBLE BIAX, PLUG-IN STYLE
G24D-3 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1710 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 105 V
CURRENT RATING 0.325 AMPERE
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT