FLUORESCENT BULB, BALLAST BIAX D ECO, 26W, 4PIN, T12. FREE 2 YEAR RADWELL WARRANTY
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | Fluorescent Lamps | Lamps |
| Product Number | F26DBX/841/ECO4P | 50950353 |
| Product Name | Compact Fluorescent Lamp without Ballast | Fluorescent Tube |
| Features | Compact | |
| Base Type | G24Q-3 4-Pin | |
| Lamp Power | 26 watts | |
| Rated Average Life | 17000 hours |