FLOURESCENT LAMP, 2 PIN, 26 WATT, 3500K, 1710 LUMENS, G24D-3 BASE. FREE 2 YEAR RADWELL WARRANTY
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | Fluorescent Lamps | Lamps |
| Product Number | F26DBX/835/ECO | 65999218 |
| Product Name | Compact Fluorescent Lamp without Ballast | Fluorescent Tube |
| Features | Compact | |
| Base Type | G24D-3 2-Pin | |
| Lamp Power | 26 watts | |
| Rated Average Life | 10000 hours |