F26DBX/830/ECO4P -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF26DBX/830/ECO4P
Description
6.4 INCH OVERALL LENGTH
0 DEG C MIN. STARTING TEMPERATURE
50 STANDARD PACKAGE
26 W WATTAGE
DOUBLE BIAX, PLUG-IN STYLE
G24Q-3 4-PIN BASE TYPE
17000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1800 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 120 V
CURRENT RATING 0.325 AMPERE
SUPPLY CURRENT FREQUENCY 60 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
6.4 INCH OVERALL LENGTH
0 DEG C MIN. STARTING TEMPERATURE
50 STANDARD PACKAGE
26 W WATTAGE
DOUBLE BIAX, PLUG-IN STYLE
G24Q-3 4-PIN BASE TYPE
17000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1800 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 120 V
CURRENT RATING 0.325 AMPERE
SUPPLY CURRENT FREQUENCY 60 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
6.4 INCH OVERALL LENGTH
0 DEG C MIN. STARTING TEMPERATURE
50 STANDARD PACKAGE
26 W WATTAGE
DOUBLE BIAX, PLUG-IN STYLE
G24Q-3 4-PIN BASE TYPE
17000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1800 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 120 V
CURRENT RATING 0.325 AMPERE
SUPPLY CURRENT FREQUENCY 60 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT