GE Lighting Straight Tube Fluorescent Lamp F25T8XLSPX65ECO

Description
INSTANT START, RAPID START TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 25 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 18000 (3 HR INSTANT START), 40000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 6500 78 COLOR RENDERING INDEX 1950 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START, RAPID START TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 25 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 18000 (3 HR INSTANT START), 40000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 6500 78 COLOR RENDERING INDEX 1950 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F25T8XLSPX65ECO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F25T8XLSPX65ECO
Straight Tube Fluorescent Lamp F25T8XLSPX65ECO
INSTANT START, RAPID START TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 25 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 18000 (3 HR INSTANT START), 40000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 6500 78 COLOR RENDERING INDEX 1950 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH STARTING TEMPERATURE 10 DEG C
  • INSTANT START, RAPID START TYPE
  • 36 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 25 W WATTAGE
  • G13 MEDIUM BIPIN BASE TYPE
  • 18000 (3 HR INSTANT START), 40000 (3 HR RAPID START) LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 6500
  • 78 COLOR RENDERING INDEX
  • 1950 LUMEN INITIAL INTENSITY
  • ECOLUX[R], STARCOAT[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F25T8XLSPX65ECO
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 25 watts
Rated Average Life 18000 to 40000 hours
Initial Lumens 1950 lm (155 cp)
Unlock Full Specs
to access all available technical data