GE Lighting Coated Fluorescent Lamp F25T8XLSPX50ECVG

Description
36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 25 W WATTAGE G13 MEDIUM BI-PIN BASE TYPE 40000 LIFE IN HOUR T8 SHAPE DESIGNATION COVRGUARD, ECOLUX, STARCOAT, SHATTER RESISTANT COATING 5000 82 COLOR RENDERING INDEX 1990 LUMEN INITIAL INTENSITY DIAMETER 1 INCH BULB MATERIAL SODALIME MERCURY CONTENT 2.95 MG MINIMUM STARTING TEMPERATURE 10 DEG C
Datasheet
Description
36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 25 W WATTAGE G13 MEDIUM BI-PIN BASE TYPE 40000 LIFE IN HOUR T8 SHAPE DESIGNATION COVRGUARD, ECOLUX, STARCOAT, SHATTER RESISTANT COATING 5000 82 COLOR RENDERING INDEX 1990 LUMEN INITIAL INTENSITY DIAMETER 1 INCH BULB MATERIAL SODALIME MERCURY CONTENT 2.95 MG MINIMUM STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coated Fluorescent Lamp - F25T8XLSPX50ECVG - GE Lighting
Cleveland, OH, USA
Coated Fluorescent Lamp
F25T8XLSPX50ECVG
Coated Fluorescent Lamp F25T8XLSPX50ECVG
36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 25 W WATTAGE G13 MEDIUM BI-PIN BASE TYPE 40000 LIFE IN HOUR T8 SHAPE DESIGNATION COVRGUARD, ECOLUX, STARCOAT, SHATTER RESISTANT COATING 5000 82 COLOR RENDERING INDEX 1990 LUMEN INITIAL INTENSITY DIAMETER 1 INCH BULB MATERIAL SODALIME MERCURY CONTENT 2.95 MG MINIMUM STARTING TEMPERATURE 10 DEG C
  • 36 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 25 W WATTAGE
  • G13 MEDIUM BI-PIN BASE TYPE
  • 40000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • COVRGUARD, ECOLUX, STARCOAT, SHATTER RESISTANT COATING
  • 5000
  • 82 COLOR RENDERING INDEX
  • 1990 LUMEN INITIAL INTENSITY
  • DIAMETER 1 INCH
  • BULB MATERIAL SODALIME
  • MERCURY CONTENT 2.95 MG
  • MINIMUM STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F25T8XLSPX50ECVG
Product Name Coated Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 25 watts
Rated Average Life 40000 hours
Initial Lumens 1990 lm (158 cp)
Unlock Full Specs
to access all available technical data