GE Lighting Straight Tube Fluorescent Lamp F25T8XLSPX41WMEC

Description
ENERGY SAVER, INSTANT START, RAPID START TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 22 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 24000 (3 HR INSTANT START), 45000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 4100 82 COLOR RENDERING INDEX 1925 LUMEN INITIAL INTENSITY ECOLUX[R], WATT-MISER[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH STARTING TEMPERATURE 15 DEG C
Datasheet
Description
ENERGY SAVER, INSTANT START, RAPID START TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 22 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 24000 (3 HR INSTANT START), 45000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 4100 82 COLOR RENDERING INDEX 1925 LUMEN INITIAL INTENSITY ECOLUX[R], WATT-MISER[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH STARTING TEMPERATURE 15 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F25T8XLSPX41WMEC - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F25T8XLSPX41WMEC
Straight Tube Fluorescent Lamp F25T8XLSPX41WMEC
ENERGY SAVER, INSTANT START, RAPID START TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 22 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 24000 (3 HR INSTANT START), 45000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 4100 82 COLOR RENDERING INDEX 1925 LUMEN INITIAL INTENSITY ECOLUX[R], WATT-MISER[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH STARTING TEMPERATURE 15 DEG C
  • ENERGY SAVER, INSTANT START, RAPID START TYPE
  • 36 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 22 W WATTAGE
  • G13 MEDIUM BIPIN BASE TYPE
  • 24000 (3 HR INSTANT START), 45000 (3 HR RAPID START) LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 4100
  • 82 COLOR RENDERING INDEX
  • 1925 LUMEN INITIAL INTENSITY
  • ECOLUX[R], WATT-MISER[R], STARCOAT[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH
  • STARTING TEMPERATURE 15 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F25T8XLSPX41WMEC
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 22 watts
Rated Average Life 24000 to 45000 hours
Initial Lumens 1925 lm (153 cp)
Unlock Full Specs
to access all available technical data