GE Lighting Straight Tube Fluorescent Lamp F25T8XLSPX30WMEC

Description
INSTANT/RAPID START TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 22 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 45000 LIFE IN HOUR T8 SHAPE DESIGNATION 3000 85 COLOR RENDERING INDEX 1925 LUMEN INITIAL INTENSITY DIAMETER 1 INCH TEMPERATURE RATING 15 DEG C MERCURY CONTENT 2.95 MILLIGRAM APPLICATION ENERGY SAVING
Datasheet
Description
INSTANT/RAPID START TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 22 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 45000 LIFE IN HOUR T8 SHAPE DESIGNATION 3000 85 COLOR RENDERING INDEX 1925 LUMEN INITIAL INTENSITY DIAMETER 1 INCH TEMPERATURE RATING 15 DEG C MERCURY CONTENT 2.95 MILLIGRAM APPLICATION ENERGY SAVING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F25T8XLSPX30WMEC - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F25T8XLSPX30WMEC
Straight Tube Fluorescent Lamp F25T8XLSPX30WMEC
INSTANT/RAPID START TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 22 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 45000 LIFE IN HOUR T8 SHAPE DESIGNATION 3000 85 COLOR RENDERING INDEX 1925 LUMEN INITIAL INTENSITY DIAMETER 1 INCH TEMPERATURE RATING 15 DEG C MERCURY CONTENT 2.95 MILLIGRAM APPLICATION ENERGY SAVING
  • INSTANT/RAPID START TYPE
  • 36 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 22 W WATTAGE
  • G13 MEDIUM 2-PIN BASE TYPE
  • 45000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 3000
  • 85 COLOR RENDERING INDEX
  • 1925 LUMEN INITIAL INTENSITY
  • DIAMETER 1 INCH
  • TEMPERATURE RATING 15 DEG C
  • MERCURY CONTENT 2.95 MILLIGRAM
  • APPLICATION ENERGY SAVING
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F25T8XLSPX30WMEC
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 22 watts
Rated Average Life 45000 hours
Initial Lumens 1925 lm (153 cp)
Unlock Full Specs
to access all available technical data