GE LightingCoated Fluorescent LampF25T8SPX41ECOCVG
Description
INSTANT START, RAPID START TYPE
36 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
25 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
15000 (3 HR INSTANT START), 30000 (3 HR RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
COVERGUARD, STARCOAT, SHATTER RESISTANT COATING
4100
85 COLOR RENDERING INDEX
2080 LUMEN INITIAL INTENSITY
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 100 V
CURRENT CREST FACTOR 1.7
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS
GE Lighting
Done
Datasheet
Description
INSTANT START, RAPID START TYPE
36 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
25 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
15000 (3 HR INSTANT START), 30000 (3 HR RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
COVERGUARD, STARCOAT, SHATTER RESISTANT COATING
4100
85 COLOR RENDERING INDEX
2080 LUMEN INITIAL INTENSITY
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 100 V
CURRENT CREST FACTOR 1.7
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS
INSTANT START, RAPID START TYPE
36 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
25 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
15000 (3 HR INSTANT START), 30000 (3 HR RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
COVERGUARD, STARCOAT, SHATTER RESISTANT COATING
4100
85 COLOR RENDERING INDEX
2080 LUMEN INITIAL INTENSITY
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 100 V
CURRENT CREST FACTOR 1.7
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS
INSTANT START, RAPID START TYPE
36 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
25 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
15000 (3 HR INSTANT START), 30000 (3 HR RAPID START) LIFE IN HOUR