GE Lighting Straight Tube Fluorescent Lamp F25T8/XL/SP41/EC

Description
INSTANT START, RAPID START TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 25 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 18000 (3 HR INSTANT START), 40000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 4100 78 COLOR RENDERING INDEX 2080 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START, RAPID START TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 25 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 18000 (3 HR INSTANT START), 40000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 4100 78 COLOR RENDERING INDEX 2080 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F25T8/XL/SP41/EC - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F25T8/XL/SP41/EC
Straight Tube Fluorescent Lamp F25T8/XL/SP41/EC
INSTANT START, RAPID START TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 25 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 18000 (3 HR INSTANT START), 40000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 4100 78 COLOR RENDERING INDEX 2080 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH STARTING TEMPERATURE 10 DEG C
  • INSTANT START, RAPID START TYPE
  • 36 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 25 W WATTAGE
  • G13 MEDIUM BIPIN BASE TYPE
  • 18000 (3 HR INSTANT START), 40000 (3 HR RAPID START) LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 4100
  • 78 COLOR RENDERING INDEX
  • 2080 LUMEN INITIAL INTENSITY
  • ECOLUX[R], STARCOAT[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F25T8/XL/SP41/EC
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 25 watts
Rated Average Life 18000 to 40000 hours
Initial Lumens 2080 lm (166 cp)
Unlock Full Specs
to access all available technical data

Similar Products

Fly Killer Lights - 7457927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Base Type G13
Rated Average Life 20000 hours
Maximum Overall Length 11.81 inch (300 mm)
View Details
Fluorescent Light Tube Type - T8 - T8 - Tamura Corporation of America
Tamura Corporation of America
Specs
Base Type G13
Lamp Power 9 to 18 watts
Rated Average Life 25000 hours
View Details
Compact Fluorescent Lamp without Ballast - PLT32 - Appleton Electric
Specs
Lamp Power 32 watts
View Details
Light Bulbs -  - Cree, Inc.
Cree, Inc.
Specs
Features Compact
View Details