GE Lighting Straight Tube Fluorescent Lamp F25T12/SP30/ECO

Description
HIGH OUTPUT TYPE 36 INCH NOMINAL LENGTH 30 PER CASE STANDARD PACKAGE 25 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 18000 LIFE IN HOUR T12 SHAPE DESIGNATION 3000 78 COLOR RENDERING INDEX 2300 LUMEN INITIAL INTENSITY DIAMETER 1.5 INCH TEMPERATURE RATING 10 DEG C MERCURY CONTENT 4.95 MILLIGRAM
Datasheet
Description
HIGH OUTPUT TYPE 36 INCH NOMINAL LENGTH 30 PER CASE STANDARD PACKAGE 25 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 18000 LIFE IN HOUR T12 SHAPE DESIGNATION 3000 78 COLOR RENDERING INDEX 2300 LUMEN INITIAL INTENSITY DIAMETER 1.5 INCH TEMPERATURE RATING 10 DEG C MERCURY CONTENT 4.95 MILLIGRAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F25T12/SP30/ECO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F25T12/SP30/ECO
Straight Tube Fluorescent Lamp F25T12/SP30/ECO
HIGH OUTPUT TYPE 36 INCH NOMINAL LENGTH 30 PER CASE STANDARD PACKAGE 25 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 18000 LIFE IN HOUR T12 SHAPE DESIGNATION 3000 78 COLOR RENDERING INDEX 2300 LUMEN INITIAL INTENSITY DIAMETER 1.5 INCH TEMPERATURE RATING 10 DEG C MERCURY CONTENT 4.95 MILLIGRAM
  • HIGH OUTPUT TYPE
  • 36 INCH NOMINAL LENGTH
  • 30 PER CASE STANDARD PACKAGE
  • 25 W WATTAGE
  • G13 MEDIUM 2-PIN BASE TYPE
  • 18000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 3000
  • 78 COLOR RENDERING INDEX
  • 2300 LUMEN INITIAL INTENSITY
  • DIAMETER 1.5 INCH
  • TEMPERATURE RATING 10 DEG C
  • MERCURY CONTENT 4.95 MILLIGRAM
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F25T12/SP30/ECO
Product Name Straight Tube Fluorescent Lamp
Base Type Medium; Medium Bipost
Lamp Power 25 watts
Rated Average Life 18000 hours
Initial Lumens 2300 lm (183 cp)
Unlock Full Specs
to access all available technical data