GE Lighting Straight Tube Fluorescent Lamp F25T12/D/28

Description
INSTANT START TYPE 28 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 25 W WATTAGE DAYLIGHT STYLE G13 MEDIUM BIPIN BASE TYPE 7500 LIFE IN HOUR T12 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 1450 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START TYPE 28 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 25 W WATTAGE DAYLIGHT STYLE G13 MEDIUM BIPIN BASE TYPE 7500 LIFE IN HOUR T12 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 1450 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F25T12/D/28 - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F25T12/D/28
Straight Tube Fluorescent Lamp F25T12/D/28
INSTANT START TYPE 28 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 25 W WATTAGE DAYLIGHT STYLE G13 MEDIUM BIPIN BASE TYPE 7500 LIFE IN HOUR T12 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 1450 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
  • INSTANT START TYPE
  • 28 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 25 W WATTAGE
  • DAYLIGHT STYLE
  • G13 MEDIUM BIPIN BASE TYPE
  • 7500 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 6500
  • 75 COLOR RENDERING INDEX
  • 1450 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F25T12/D/28
Product Name Straight Tube Fluorescent Lamp
Base Type Medium; Medium Bipost
Lamp Power 25 watts
Rated Average Life 7500 hours
Initial Lumens 1450 lm (115 cp)
Unlock Full Specs
to access all available technical data