GE Lighting Straight Tube Fluorescent Lamp F25T12/CW/33-6PK

Description
INSTANT START TYPE 33 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 25 W WATTAGE COOL WHITE STYLE G13 MEDIUM BIPIN BASE TYPE 7500 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 1860 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START TYPE 33 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 25 W WATTAGE COOL WHITE STYLE G13 MEDIUM BIPIN BASE TYPE 7500 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 1860 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F25T12/CW/33-6PK - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F25T12/CW/33-6PK
Straight Tube Fluorescent Lamp F25T12/CW/33-6PK
INSTANT START TYPE 33 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 25 W WATTAGE COOL WHITE STYLE G13 MEDIUM BIPIN BASE TYPE 7500 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 1860 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
  • INSTANT START TYPE
  • 33 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 25 W WATTAGE
  • COOL WHITE STYLE
  • G13 MEDIUM BIPIN BASE TYPE
  • 7500 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 4100
  • 60 COLOR RENDERING INDEX
  • 1860 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F25T12/CW/33-6PK
Product Name Straight Tube Fluorescent Lamp
Base Type Medium; Medium Bipost
Lamp Power 25 watts
Rated Average Life 7500 hours
Initial Lumens 1860 lm (148 cp)
Unlock Full Specs
to access all available technical data