GE LightingCoated Fluorescent LampF24W/T5830ECOCVG
Description
HIGH OUTPUT RAPID START TYPE
21.6 INCH NOMINAL LENGTH
40 STANDARD PACKAGE
24 W WATTAGE
G5 MINIATURE BIPIN BASE TYPE
30000 LIFE IN HOUR
T5 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
3000
85 COLOR RENDERING INDEX
1950 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
SIZE 0.625 INCH DIA
BULB MATERIAL SODA LIME GLASS
GE Lighting
Done
Datasheet
Description
HIGH OUTPUT RAPID START TYPE
21.6 INCH NOMINAL LENGTH
40 STANDARD PACKAGE
24 W WATTAGE
G5 MINIATURE BIPIN BASE TYPE
30000 LIFE IN HOUR
T5 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
3000
85 COLOR RENDERING INDEX
1950 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
SIZE 0.625 INCH DIA
BULB MATERIAL SODA LIME GLASS
HIGH OUTPUT RAPID START TYPE
21.6 INCH NOMINAL LENGTH
40 STANDARD PACKAGE
24 W WATTAGE
G5 MINIATURE BIPIN BASE TYPE
30000 LIFE IN HOUR
T5 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
3000
85 COLOR RENDERING INDEX
1950 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
SIZE 0.625 INCH DIA
BULB MATERIAL SODA LIME GLASS