GE Lighting Straight Tube Fluorescent Lamp F24T12/CW

Description
INSTANT START TYPE 24 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 20 W WATTAGE COOL WHITE STYLE FA8 1-PIN BASE TYPE 7500 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 1050 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT VOLTAGE RATING 57 V BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START TYPE 24 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 20 W WATTAGE COOL WHITE STYLE FA8 1-PIN BASE TYPE 7500 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 1050 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT VOLTAGE RATING 57 V BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F24T12/CW - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F24T12/CW
Straight Tube Fluorescent Lamp F24T12/CW
INSTANT START TYPE 24 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 20 W WATTAGE COOL WHITE STYLE FA8 1-PIN BASE TYPE 7500 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 1050 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT VOLTAGE RATING 57 V BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
  • INSTANT START TYPE
  • 24 INCH NOMINAL LENGTH
  • 24 STANDARD PACKAGE
  • 20 W WATTAGE
  • COOL WHITE STYLE
  • FA8 1-PIN BASE TYPE
  • 7500 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 4100
  • 60 COLOR RENDERING INDEX
  • 1050 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • VOLTAGE RATING 57 V
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F24T12/CW
Product Name Straight Tube Fluorescent Lamp
Base Type FA8 1-Pin
Lamp Power 20 watts
Rated Average Life 7500 hours
Initial Lumens 1050 lm (83.63 cp)
Unlock Full Specs
to access all available technical data