GE Lighting Straight Tube Fluorescent Lamp F22T8/D/4

Description
22 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 18 W WATTAGE DAYLIGHT STYLE G13 MEDIUM 2-PIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 925 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT VOLTAGE RATING 54.4 V BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA
Datasheet
Description
22 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 18 W WATTAGE DAYLIGHT STYLE G13 MEDIUM 2-PIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 925 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT VOLTAGE RATING 54.4 V BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F22T8/D/4 - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F22T8/D/4
Straight Tube Fluorescent Lamp F22T8/D/4
22 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 18 W WATTAGE DAYLIGHT STYLE G13 MEDIUM 2-PIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 925 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT VOLTAGE RATING 54.4 V BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA
  • 22 INCH NOMINAL LENGTH
  • 24 STANDARD PACKAGE
  • 18 W WATTAGE
  • DAYLIGHT STYLE
  • G13 MEDIUM 2-PIN BASE TYPE
  • 7500 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 6500
  • 75 COLOR RENDERING INDEX
  • 925 LUMEN INITIAL INTENSITY
  • STARCOAT[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • VOLTAGE RATING 54.4 V
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F22T8/D/4
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 18 watts
Rated Average Life 7500 hours
Initial Lumens 925 lm (73.67 cp)
Unlock Full Specs
to access all available technical data