GE Lighting Straight Tube Fluorescent Lamp F21T5/865/WM/ECO

Description
HIGH EFFICIENCY, RAPID START TYPE 33.4 INCH NOMINAL LENGTH 40 PER CASE STANDARD PACKAGE 20 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 25000 LIFE IN HOUR T5 SHAPE DESIGNATION 6500 85 COLOR RENDERING INDEX 1950 LUMEN INITIAL INTENSITY BULB DIAMETER 0.62 INCH BULB MATERIAL SODA LIME GLASS LAMP INTENSITY 1790 LUMEN MINIMUM STARTING TEMPERATURE -20 DEG C
Datasheet
Description
HIGH EFFICIENCY, RAPID START TYPE 33.4 INCH NOMINAL LENGTH 40 PER CASE STANDARD PACKAGE 20 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 25000 LIFE IN HOUR T5 SHAPE DESIGNATION 6500 85 COLOR RENDERING INDEX 1950 LUMEN INITIAL INTENSITY BULB DIAMETER 0.62 INCH BULB MATERIAL SODA LIME GLASS LAMP INTENSITY 1790 LUMEN MINIMUM STARTING TEMPERATURE -20 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F21T5/865/WM/ECO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F21T5/865/WM/ECO
Straight Tube Fluorescent Lamp F21T5/865/WM/ECO
HIGH EFFICIENCY, RAPID START TYPE 33.4 INCH NOMINAL LENGTH 40 PER CASE STANDARD PACKAGE 20 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 25000 LIFE IN HOUR T5 SHAPE DESIGNATION 6500 85 COLOR RENDERING INDEX 1950 LUMEN INITIAL INTENSITY BULB DIAMETER 0.62 INCH BULB MATERIAL SODA LIME GLASS LAMP INTENSITY 1790 LUMEN MINIMUM STARTING TEMPERATURE -20 DEG C
  • HIGH EFFICIENCY, RAPID START TYPE
  • 33.4 INCH NOMINAL LENGTH
  • 40 PER CASE STANDARD PACKAGE
  • 20 W WATTAGE
  • G5 MINIATURE 2-PIN BASE TYPE
  • 25000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 6500
  • 85 COLOR RENDERING INDEX
  • 1950 LUMEN INITIAL INTENSITY
  • BULB DIAMETER 0.62 INCH
  • BULB MATERIAL SODA LIME GLASS
  • LAMP INTENSITY 1790 LUMEN
  • MINIMUM STARTING TEMPERATURE -20 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F21T5/865/WM/ECO
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T5; Miniature Bi-Pin
Lamp Power 20 watts
Rated Average Life 25000 hours
Initial Lumens 1950 lm (155 cp)
Unlock Full Specs
to access all available technical data