GE Lighting Straight Tube Fluorescent Lamp F21T5/830/WM/ECO

Description
ENERGY SAVER, HIGH EFFICIENCY RAPID START TYPE 33.4 INCH NOMINAL LENGTH 40 STANDARD PACKAGE 20 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 25000 LIFE IN HOUR T5 SHAPE DESIGNATION 3000 85 COLOR RENDERING INDEX 2100 LUMEN INITIAL INTENSITY ECOLUX[R], WATT-MISER[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE -20 DEG C
Datasheet
Description
ENERGY SAVER, HIGH EFFICIENCY RAPID START TYPE 33.4 INCH NOMINAL LENGTH 40 STANDARD PACKAGE 20 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 25000 LIFE IN HOUR T5 SHAPE DESIGNATION 3000 85 COLOR RENDERING INDEX 2100 LUMEN INITIAL INTENSITY ECOLUX[R], WATT-MISER[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE -20 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F21T5/830/WM/ECO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F21T5/830/WM/ECO
Straight Tube Fluorescent Lamp F21T5/830/WM/ECO
ENERGY SAVER, HIGH EFFICIENCY RAPID START TYPE 33.4 INCH NOMINAL LENGTH 40 STANDARD PACKAGE 20 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 25000 LIFE IN HOUR T5 SHAPE DESIGNATION 3000 85 COLOR RENDERING INDEX 2100 LUMEN INITIAL INTENSITY ECOLUX[R], WATT-MISER[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE -20 DEG C
  • ENERGY SAVER, HIGH EFFICIENCY RAPID START TYPE
  • 33.4 INCH NOMINAL LENGTH
  • 40 STANDARD PACKAGE
  • 20 W WATTAGE
  • G5 MINIATURE 2-PIN BASE TYPE
  • 25000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 3000
  • 85 COLOR RENDERING INDEX
  • 2100 LUMEN INITIAL INTENSITY
  • ECOLUX[R], WATT-MISER[R], STARCOAT[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 0.625 INCH DIA
  • STARTING TEMPERATURE -20 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F21T5/830/WM/ECO
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T5; Miniature Bi-Pin
Lamp Power 20 watts
Rated Average Life 25000 hours
Initial Lumens 2100 lm (167 cp)
Unlock Full Specs
to access all available technical data