F212D/835/4P -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF212D/835/4P
Description
5.5 INCH OVERALL LENGTH
-4 DEG C MIN. STARTING TEMPERATURE
50 STANDARD PACKAGE
21 W WATTAGE
PLUG-IN STYLE
GR10Q-4 4-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3500
82 COLOR RENDERING INDEX
1350 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
2D[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 198 V
CURRENT RATING 5.25 AMPERE
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
5.5 INCH OVERALL LENGTH
-4 DEG C MIN. STARTING TEMPERATURE
50 STANDARD PACKAGE
21 W WATTAGE
PLUG-IN STYLE
GR10Q-4 4-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3500
82 COLOR RENDERING INDEX
1350 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
2D[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 198 V
CURRENT RATING 5.25 AMPERE
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
5.5 INCH OVERALL LENGTH
-4 DEG C MIN. STARTING TEMPERATURE
50 STANDARD PACKAGE
21 W WATTAGE
PLUG-IN STYLE
GR10Q-4 4-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3500
82 COLOR RENDERING INDEX
1350 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
2D[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 198 V
CURRENT RATING 5.25 AMPERE
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT