GE LightingCoated Fluorescent LampF20T12CWECOCVGUP
Description
PREHEAT TYPE
24 INCH NOMINAL LENGTH
24 NOMINAL LENGTH IN INCH
24 STANDARD PACKAGE
20 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
9000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVRGUARD[R], SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
1160 LUMEN INITIAL INTENSITY
1160 INITIAL INTENSITY IN LUMEN
SAF-T-GARD[R] BRAND
BULB MATERIAL SODALIME GLASS
BULB DIAMETER 1 INCH
GE Lighting
Done
Datasheet
Description
PREHEAT TYPE
24 INCH NOMINAL LENGTH
24 NOMINAL LENGTH IN INCH
24 STANDARD PACKAGE
20 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
9000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVRGUARD[R], SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
1160 LUMEN INITIAL INTENSITY
1160 INITIAL INTENSITY IN LUMEN
SAF-T-GARD[R] BRAND
BULB MATERIAL SODALIME GLASS
BULB DIAMETER 1 INCH
PREHEAT TYPE
24 INCH NOMINAL LENGTH
24 NOMINAL LENGTH IN INCH
24 STANDARD PACKAGE
20 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
9000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVRGUARD[R], SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
1160 LUMEN INITIAL INTENSITY
1160 INITIAL INTENSITY IN LUMEN
SAF-T-GARD[R] BRAND
BULB MATERIAL SODALIME GLASS
BULB DIAMETER 1 INCH