GE LightingCoated Fluorescent LampF20T12CIN55HOCVG
Description
24 INCH NOMINAL LENGTH
24 NOMINAL LENGTH IN INCH
24 STANDARD PACKAGE
35 W WATTAGE
DAYLIGHT STYLE
G13 MEDIUM BIPIN BASE TYPE
7500 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVRGUARD[R], SHATTER RESISTANT COATING
5500
96 COLOR RENDERING INDEX
1100 LUMEN INITIAL INTENSITY
1100 INITIAL INTENSITY IN LUMEN
SHOWBIZ[R] BRAND
BULB MATERIAL SODALIME GLASS
BULB DIAMETER 1.5 INCH
GE Lighting
Done
Datasheet
Description
24 INCH NOMINAL LENGTH
24 NOMINAL LENGTH IN INCH
24 STANDARD PACKAGE
35 W WATTAGE
DAYLIGHT STYLE
G13 MEDIUM BIPIN BASE TYPE
7500 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVRGUARD[R], SHATTER RESISTANT COATING
5500
96 COLOR RENDERING INDEX
1100 LUMEN INITIAL INTENSITY
1100 INITIAL INTENSITY IN LUMEN
SHOWBIZ[R] BRAND
BULB MATERIAL SODALIME GLASS
BULB DIAMETER 1.5 INCH
24 INCH NOMINAL LENGTH
24 NOMINAL LENGTH IN INCH
24 STANDARD PACKAGE
35 W WATTAGE
DAYLIGHT STYLE
G13 MEDIUM BIPIN BASE TYPE
7500 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVRGUARD[R], SHATTER RESISTANT COATING
5500
96 COLOR RENDERING INDEX
1100 LUMEN INITIAL INTENSITY
1100 INITIAL INTENSITY IN LUMEN
SHOWBIZ[R] BRAND
BULB MATERIAL SODALIME GLASS
BULB DIAMETER 1.5 INCH