GE Lighting Straight Tube Fluorescent Lamp F20T12/SUN/ECO

Description
PREHEAT TYPE 24 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 20 W WATTAGE SUNLIGHT STYLE G13 MEDIUM 2-PIN BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 5000 90 COLOR RENDERING INDEX 875 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT VOLTAGE RATING 57 V BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION CLOSET, LAUNDRY
Datasheet
Description
PREHEAT TYPE 24 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 20 W WATTAGE SUNLIGHT STYLE G13 MEDIUM 2-PIN BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 5000 90 COLOR RENDERING INDEX 875 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT VOLTAGE RATING 57 V BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION CLOSET, LAUNDRY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F20T12/SUN/ECO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F20T12/SUN/ECO
Straight Tube Fluorescent Lamp F20T12/SUN/ECO
PREHEAT TYPE 24 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 20 W WATTAGE SUNLIGHT STYLE G13 MEDIUM 2-PIN BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 5000 90 COLOR RENDERING INDEX 875 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT VOLTAGE RATING 57 V BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION CLOSET, LAUNDRY
  • PREHEAT TYPE
  • 24 INCH NOMINAL LENGTH
  • 24 STANDARD PACKAGE
  • 20 W WATTAGE
  • SUNLIGHT STYLE
  • G13 MEDIUM 2-PIN BASE TYPE
  • 9000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 5000
  • 90 COLOR RENDERING INDEX
  • 875 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • VOLTAGE RATING 57 V
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
  • PRIMARY APPLICATION CLOSET, LAUNDRY
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F20T12/SUN/ECO
Product Name Straight Tube Fluorescent Lamp
Base Type Medium; Medium Bipost
Lamp Power 20 watts
Rated Average Life 9000 hours
Initial Lumens 875 lm (69.69 cp)
Unlock Full Specs
to access all available technical data