GE Lighting Straight Tube Fluorescent Lamp F20T12/KB/ECO

Description
PREHEAT TYPE 24 INCH NOMINAL LENGTH 24 NOMINAL LENGTH IN INCH 24 STANDARD PACKAGE 20 W WATTAGE G13 MEDIUM 2 PIN BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 3000 70 COLOR RENDERING INDEX 1275 LUMEN INITIAL INTENSITY 1275 INITIAL INTENSITY IN LUMEN ECOLUX[R] BRAND APPLICATION KITCHEN AND BATH BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1.5 INCH MEAN INTENSITY 1200 LUMEN MINIMUM STARTING TEMPERATURE 50 DEG F
Datasheet
Description
PREHEAT TYPE 24 INCH NOMINAL LENGTH 24 NOMINAL LENGTH IN INCH 24 STANDARD PACKAGE 20 W WATTAGE G13 MEDIUM 2 PIN BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 3000 70 COLOR RENDERING INDEX 1275 LUMEN INITIAL INTENSITY 1275 INITIAL INTENSITY IN LUMEN ECOLUX[R] BRAND APPLICATION KITCHEN AND BATH BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1.5 INCH MEAN INTENSITY 1200 LUMEN MINIMUM STARTING TEMPERATURE 50 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F20T12/KB/ECO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F20T12/KB/ECO
Straight Tube Fluorescent Lamp F20T12/KB/ECO
PREHEAT TYPE 24 INCH NOMINAL LENGTH 24 NOMINAL LENGTH IN INCH 24 STANDARD PACKAGE 20 W WATTAGE G13 MEDIUM 2 PIN BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 3000 70 COLOR RENDERING INDEX 1275 LUMEN INITIAL INTENSITY 1275 INITIAL INTENSITY IN LUMEN ECOLUX[R] BRAND APPLICATION KITCHEN AND BATH BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1.5 INCH MEAN INTENSITY 1200 LUMEN MINIMUM STARTING TEMPERATURE 50 DEG F
  • PREHEAT TYPE
  • 24 INCH NOMINAL LENGTH
  • 24 NOMINAL LENGTH IN INCH
  • 24 STANDARD PACKAGE
  • 20 W WATTAGE
  • G13 MEDIUM 2 PIN BASE TYPE
  • 9000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 3000
  • 70 COLOR RENDERING INDEX
  • 1275 LUMEN INITIAL INTENSITY
  • 1275 INITIAL INTENSITY IN LUMEN
  • ECOLUX[R] BRAND
  • APPLICATION KITCHEN AND BATH
  • BULB MATERIAL SODA LIME GLASS
  • BULB DIAMETER 1.5 INCH
  • MEAN INTENSITY 1200 LUMEN
  • MINIMUM STARTING TEMPERATURE 50 DEG F
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F20T12/KB/ECO
Product Name Straight Tube Fluorescent Lamp
Base Type Medium; Medium Bipost
Lamp Power 20 watts
Rated Average Life 9000 hours
Initial Lumens 1275 lm (102 cp)
Unlock Full Specs
to access all available technical data