GE LightingStraight Tube Fluorescent LampF20T12/BLB-6PK
Description
24 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
20 W WATTAGE
BLACKLIGHT BLUE STYLE
G13 MEDIUM 2-PIN BASE TYPE
9000 LIFE IN HOUR
T12 SHAPE DESIGNATION
LAMP TYPE LINEAR FLUORESCENT
VOLTAGE RATING 57 V
SIZE 1.5 INCH DIA
STARTING TEMPERATURE 10 DEG C
GE Lighting
Done
Datasheet
Description
24 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
20 W WATTAGE
BLACKLIGHT BLUE STYLE
G13 MEDIUM 2-PIN BASE TYPE
9000 LIFE IN HOUR
T12 SHAPE DESIGNATION
LAMP TYPE LINEAR FLUORESCENT
VOLTAGE RATING 57 V
SIZE 1.5 INCH DIA
STARTING TEMPERATURE 10 DEG C
24 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
20 W WATTAGE
BLACKLIGHT BLUE STYLE
G13 MEDIUM 2-PIN BASE TYPE
9000 LIFE IN HOUR
T12 SHAPE DESIGNATION
LAMP TYPE LINEAR FLUORESCENT
VOLTAGE RATING 57 V
SIZE 1.5 INCH DIA
STARTING TEMPERATURE 10 DEG C