GE LightingStraight Tube Fluorescent LampF20T12/B-6PK
Description
HIGH OUTPUT, INSTANT/RAPID START TYPE
24 INCH NOMINAL LENGTH
24 PER CASE STANDARD PACKAGE
20 W WATTAGE
PHOSPHOR BLUE STYLE
G13 MEDIUM 2-PIN BASE TYPE
9000 LIFE IN HOUR
T12 SHAPE DESIGNATION
450 LUMEN INITIAL INTENSITY
DIAMETER 1.5 INCH
TEMPERATURE RATING 10 DEG C
MERCURY CONTENT 9 MILLIGRAM
GE Lighting
Done
Datasheet
Description
HIGH OUTPUT, INSTANT/RAPID START TYPE
24 INCH NOMINAL LENGTH
24 PER CASE STANDARD PACKAGE
20 W WATTAGE
PHOSPHOR BLUE STYLE
G13 MEDIUM 2-PIN BASE TYPE
9000 LIFE IN HOUR
T12 SHAPE DESIGNATION
450 LUMEN INITIAL INTENSITY
DIAMETER 1.5 INCH
TEMPERATURE RATING 10 DEG C
MERCURY CONTENT 9 MILLIGRAM
HIGH OUTPUT, INSTANT/RAPID START TYPE
24 INCH NOMINAL LENGTH
24 PER CASE STANDARD PACKAGE
20 W WATTAGE
PHOSPHOR BLUE STYLE
G13 MEDIUM 2-PIN BASE TYPE
9000 LIFE IN HOUR
T12 SHAPE DESIGNATION
450 LUMEN INITIAL INTENSITY
DIAMETER 1.5 INCH
TEMPERATURE RATING 10 DEG C
MERCURY CONTENT 9 MILLIGRAM