F18TBX827/4P/ECO -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF18TBX827/4P/ECO
Description
4.8 INCH OVERALL LENGTH
10 PER CASE STANDARD PACKAGE
18 W WATTAGE
TRIPLE BIAX, PLUG-IN STYLE
GX24Q-2 4-PIN BASE TYPE
17000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
65 W INCANDESCENT EQUIVALENT
NOMINAL LENGTH 4.2 INCH
MERCURY CONTENT 3 MG
PRIMARY APPLICATION FACILITIES, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, WAREHOUSE
GE Lighting
Done
Datasheet
Description
4.8 INCH OVERALL LENGTH
10 PER CASE STANDARD PACKAGE
18 W WATTAGE
TRIPLE BIAX, PLUG-IN STYLE
GX24Q-2 4-PIN BASE TYPE
17000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
65 W INCANDESCENT EQUIVALENT
NOMINAL LENGTH 4.2 INCH
MERCURY CONTENT 3 MG
PRIMARY APPLICATION FACILITIES, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, WAREHOUSE
4.8 INCH OVERALL LENGTH
10 PER CASE STANDARD PACKAGE
18 W WATTAGE
TRIPLE BIAX, PLUG-IN STYLE
GX24Q-2 4-PIN BASE TYPE
17000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
65 W INCANDESCENT EQUIVALENT
NOMINAL LENGTH 4.2 INCH
MERCURY CONTENT 3 MG
PRIMARY APPLICATION FACILITIES, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, WAREHOUSE