GENERAL ELECTRIC Lighting F18T12/CW/HO
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | Fluorescent Lamps | Lamps |
| Product Number | F18T12/CW/HO | |
| Product Name | Straight Tube Fluorescent Lamp | Fluorescent Tube |
| Base Type | R17D Recessed Double Contact | |
| Lamp Power | 30 watts | |
| Rated Average Life | 9000 hours | |
| Initial Lumens | 1000 lm (79.64 cp) |