COMPACT FLUORESCENT LAMP, 18W, PLUG IN, 4 PINS, (G24Q-2). FREE 2 YEAR RADWELL WARRANTY
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | Fluorescent Lamps | Lamps |
| Product Number | F18DBX/841/ECO4P | 119893705 |
| Product Name | Compact Fluorescent Lamp without Ballast | Fluorescent Tube |
| Features | Compact | |
| Base Type | G24Q-2 4-Pin | |
| Lamp Power | 18 watts | |
| Rated Average Life | 17000 hours |