COMPACT FLUORESCENT LAMP, 2-PIN DOUBLE BIAX ®, G24D-2 BASE, 18 WATTS, 3500 K. FREE 2 YEAR RADWELL WARRANTY
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | Fluorescent Lamps | Lamps |
| Product Number | F18DBX/835/ECO | 19025402 |
| Product Name | Compact Fluorescent Lamp without Ballast | Fluorescent Tube |
| Features | Compact | |
| Base Type | G24D-2 2-Pin | |
| Lamp Power | 18 watts | |
| Rated Average Life | 10000 hours |